No distributors results available
View Full Pricing & Stock ComparisonInterface | SPI |
---|---|
Features | Low Power |
DAC channels | 1 |
Package Group | CFP|10 |
Architecture | String |
Rating | Space |
Resolution(Bits) | 12 |
Sample / Update Rate(MSPS) | 1.8 |
Reference | type : Ext |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Operating temperature range(C) | -55 to 125,25 |
Power consumption(Typ)(mW) | 0.52 |
Settling Time(µs) | 12.5 |
INL(Max)(+/-LSB) | 8 |
Output type | Buffered Voltage |
Where can I find additional details, specifications and documents for a DAC121S101QML-SP?
Additional datasheets, footprints and schematics for DAC121S101QML-SP are listed on our Part Details page. You can also find images and similar parts to DAC121S101QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC121S101QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC121S101QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC121S101QML-SP fall under?
The DAC121S101QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Digital-to-analog converters (DACs) > Precision DACs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to DAC121S101QML-SP when available in the Precision DACs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC121S101QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DAC121S101QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC121S101QML-SP have stock available?
There is no stock from authorised distributors for DAC121S101QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC121S101QML-SP often in real-time on the comparison pages.
What if I can't find stock of DAC121S101QML-SP?
You can fill out our help required form which you can use to request a quote for DAC121S101QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.