| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Resolution (Bits) | 12bit |
|---|---|
| Sampling Rate | - |
| Input Channel Type | Serial |
| Supply Voltage Range | 2.7V to 5.5V |
| ADC / DAC Case Style | TSOT |
| No. of Pins | 6Pins |
| Data Interface | 3 Wire Serial |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 105°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| A/D / D/A Features | 3-Wire Serial Interface SPI QSPI µWire DSP |
| Base Number | 101 |
| IC Case Style | TSOT |
| IC Generic Number | 101S101 |
| Linearity Error ADC / DAC + | 0.25LSB |
| Linearity Error ADC / DAC - | -0.15LSB |
| Logic Function Number | 101 |
| No. of Bits | 12bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +105°C |
| Output Type | Rail-to-Rail |
| Settling Time | 8µs |
| Supply Current | 260µA |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DAC121S101CIMK?
Additional datasheets, footprints and schematics for DAC121S101CIMK are listed on our Part Details page. You can also find images and similar parts to DAC121S101CIMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC121S101CIMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC121S101CIMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC121S101CIMK fall under?
The DAC121S101CIMK is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC121S101CIMK when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC121S101CIMK you can contact the distributor directly for product support, shipping queries etc.
Is the DAC121S101CIMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC121S101CIMK have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for DAC121S101CIMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC121S101CIMK often in real-time on the comparison pages.
What if I can't find stock of DAC121S101CIMK?
You can fill out our help required form which you can use to request a quote for DAC121S101CIMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.