Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
10-Bit Micro Power, RRO Digital-to-Analog Converter | Texas Instruments |
D/A Converters DAC, DAC101S101CIMK/NOPB | RS |
IC: D/A converter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DAC101S101CIMK/NOPB?
Additional datasheets, footprints and schematics for DAC101S101CIMK/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC101S101CIMK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC101S101CIMK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC101S101CIMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC101S101CIMK/NOPB fall under?
The DAC101S101CIMK/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC101S101CIMK/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC101S101CIMK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC101S101CIMK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC101S101CIMK/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for DAC101S101CIMK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC101S101CIMK/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC101S101CIMK/NOPB?
You can fill out our help required form which you can use to request a quote for DAC101S101CIMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.