No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 4.75V to 15.75V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Latches Microprocessor Compatible Multiplying |
Base Number | 0832 |
IC Case Style | DIP |
IC Generic Number | 0832 |
IC Temperature Range | Commercial |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 832 |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Power Dissipation Ptot Max | 30mW |
Settling Time | 1µs |
Supply Current | 1.2mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Supply Voltage Range - Analogue | 5V to 15V |
Where can I find additional details, specifications and documents for a DAC0832LCN?
Additional datasheets, footprints and schematics for DAC0832LCN are listed on our Part Details page. You can also find images and similar parts to DAC0832LCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC0832LCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0832LCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC0832LCN fall under?
The DAC0832LCN is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC0832LCN when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0832LCN you can contact the distributor directly for product support, shipping queries etc.
Is the DAC0832LCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC0832LCN have stock available?
There is no stock from authorised distributors for DAC0832LCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC0832LCN often in real-time on the comparison pages.
What if I can't find stock of DAC0832LCN?
You can fill out our help required form which you can use to request a quote for DAC0832LCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.