DAC082S085CIMM Part Information
Details for DAC082S085CIMM by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Part Specifications
Resolution (Bits) | 8bit |
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 10Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 82 |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 0.18LSB |
Linearity Error ADC / DAC - | 0.13LSB |
No. of Bits | 8bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Rail-to-Rail |
Settling Time | 3µs |
Supply Current | 320µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DAC082S085CIMM?
Additional datasheets, footprints and schematics for DAC082S085CIMM are listed in our Part Details tab. You can also find the DAC082S085CIMM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC082S085CIMM in the Pricing & Inventory tab next to part details. You can view DAC082S085CIMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC082S085CIMM fall under?
The DAC082S085CIMM is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC082S085CIMM when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC082S085CIMM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC082S085CIMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DAC082S085CIMM have stock available?
There is no stock from authorised distributors for DAC082S085CIMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC082S085CIMM often in real-time on the comparison pages.
What if I can't find stock of DAC082S085CIMM?
You can fill out our help required form which you can use to request a quote for DAC082S085CIMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.