Status: | Unknown |
---|---|
Series: | DAA51 Series |
RoHS: | Unknown |
Prices starting from US$36.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.92
|
105
in stock
|
Buy Now | |
Carlton-Bates
from US$36.56
|
60
in stock
|
Buy Now | |
RS Americas
from US$49.73
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$61.11
|
20
in stock
|
Buy Now | |
element14
from US$61.55
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.71
|
12
in stock
|
Buy Now | |
Distrelec
from US$61.92
|
8
in stock
|
Buy Now | |
Farnell
from US$83.73
|
3
in stock
|
Buy Now | |
Relay Specialties
from US$57.00
|
-
|
Buy Now |
Product Range | DAA51 Series |
---|---|
Timer Functions | Delay-On-Operate |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
E-Mech On Delay Timer Relay,SPDT DIN | RS |
Relay, Time Delay | Carlton-Bates |
Time Delay Relay, Spdt, 100H, 240Vac/Dc | Newark Electronics |
TIME DELAY RELAY, SPDT, 100H, 240VAC/DC | element14 |
Timer | Transfer Multisort Elektronik |
Carlo Gavazzi Time Lag Relay DAA51 100h 250V 5A 24V 1CO Number of Functions 1 | Distrelec |
TIME DELAY RELAY, SPDT, 100H, 240V | Farnell |
SPDT DELAY ON OPERATE/DIN-MINI | Relay Specialties |
Where can I find additional details, specifications and documents for a DAA51CM24?
Additional datasheets, footprints and schematics for DAA51CM24 are listed on our Part Details page. You can also find images and similar parts to DAA51CM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAA51CM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAA51CM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAA51CM24 fall under?
The DAA51CM24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to DAA51CM24 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAA51CM24 you can contact the distributor directly for product support, shipping queries etc.
Is the DAA51CM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAA51CM24 have stock available?
Authorised distributors including RS, Carlton-Bates, RS Americas, Newark Electronics and element14 have stock available or on a lead time for DAA51CM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAA51CM24 often in real-time on the comparison pages.
What if I can't find stock of DAA51CM24?
You can fill out our help required form which you can use to request a quote for DAA51CM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.