Status: | Unknown |
---|---|
Series: | DAA01 Series |
RoHS: | Unknown |
Prices starting from US$50.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$98.70
|
2
in stock
|
Buy Now | |
RS Americas
from US$82.40
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.23
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$91.67
|
2
in stock
|
Buy Now | |
element14
from US$77.57
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$114.00
|
-
|
Buy Now | |
Relay Specialties
from US$90.32
|
-
|
Buy Now |
Product Range | DAA01 Series |
---|---|
Timer Functions | Delay-On-Operate |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Timer | Transfer Multisort Elektronik |
Time Delay Relay, Spdt, 100H, 240Vac/Dc | Newark Electronics |
TIME DELAY RELAY, SPDT, 100H, 240VAC/DC | element14 |
Time On Delay Relay | Carlton-Bates |
SPDT DELAY ON OPERATE/DIN | Relay Specialties |
Where can I find additional details, specifications and documents for a DAA01CM24?
Additional datasheets, footprints and schematics for DAA01CM24 are listed on our Part Details page. You can also find images and similar parts to DAA01CM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAA01CM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAA01CM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAA01CM24 fall under?
The DAA01CM24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to DAA01CM24 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAA01CM24 you can contact the distributor directly for product support, shipping queries etc.
Is the DAA01CM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAA01CM24 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAA01CM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAA01CM24 often in real-time on the comparison pages.
What if I can't find stock of DAA01CM24?
You can fill out our help required form which you can use to request a quote for DAA01CM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.