Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 9Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MH Connectors D-Sub Adapter, RJ45 Socket - D-Sub 9-Pin Plug | Distrelec |
9 WAY FEMALE MODULAR ADAPTOR SHIELDED Ro | GreenChips |
Mod Adaptor, 9Pos D Sub Rcpt-Rj45 Jack | Newark Electronics |
MOD ADAPTOR, 9POS D SUB RCPT-RJ45 JACK | element14 |
Where can I find additional details, specifications and documents for a DA9-SMJ8-M-K-RC?
Additional datasheets, footprints and schematics for DA9-SMJ8-M-K-RC are listed on our Part Details page. You can also find images and similar parts to DA9-SMJ8-M-K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA9-SMJ8-M-K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA9-SMJ8-M-K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA9-SMJ8-M-K-RC fall under?
The DA9-SMJ8-M-K-RC is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to DA9-SMJ8-M-K-RC when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA9-SMJ8-M-K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the DA9-SMJ8-M-K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA9-SMJ8-M-K-RC have stock available?
Authorised distributors including Distrelec, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for DA9-SMJ8-M-K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA9-SMJ8-M-K-RC often in real-time on the comparison pages.
What if I can't find stock of DA9-SMJ8-M-K-RC?
You can fill out our help required form which you can use to request a quote for DA9-SMJ8-M-K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.