Status: | Unknown |
---|---|
Series: | DA7218 Series |
RoHS: | Unknown |
Prices starting from US$1.02
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | WLCSP |
No. of Pins | 32Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 90dB |
IC Interface Type | 2 Wire 4 Wire I2C I2S |
Supply Voltage Range | 1.7V to 2.65V |
Product Range | DA7218 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Audio Codec, Stereo, 96Ksps, Wlcsp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a DA7218-00U32?
Additional datasheets, footprints and schematics for DA7218-00U32 are listed on our Part Details page. You can also find images and similar parts to DA7218-00U32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA7218-00U32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA7218-00U32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA7218-00U32 fall under?
The DA7218-00U32 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to DA7218-00U32 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA7218-00U32 you can contact the distributor directly for product support, shipping queries etc.
Is the DA7218-00U32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA7218-00U32 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DA7218-00U32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA7218-00U32 often in real-time on the comparison pages.
What if I can't find stock of DA7218-00U32?
You can fill out our help required form which you can use to request a quote for DA7218-00U32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.