Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Dialog Semiconductor |
---|---|
Silicon Core Number | DA7217 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Evaluation Board DA7217 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a DA7217-EVAL?
Additional datasheets, footprints and schematics for DA7217-EVAL are listed on our Part Details page. You can also find images and similar parts to DA7217-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA7217-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA7217-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA7217-EVAL fall under?
The DA7217-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DA7217-EVAL when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA7217-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the DA7217-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA7217-EVAL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for DA7217-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA7217-EVAL often in real-time on the comparison pages.
What if I can't find stock of DA7217-EVAL?
You can fill out our help required form which you can use to request a quote for DA7217-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.