DA7217-00U32 Semiconductors - ICs by Dialog Semiconductor

AUDIO CODEC STEREO 96KSPS WLCSP-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
2,535
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.12
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
2,535
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.14
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Audio CODEC Type Stereo
No. of ADCs 2
No. of DACs 2
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Sampling Rate 96kSPS
Audio IC Case Style WLCSP
No. of Pins 32Pins
No. of Input Channels 4Channels
No. of Output Channels 4Channels
ADC / DAC Resolution 24bit
ADCs / DACs Signal to Noise Ratio 90dB
IC Interface Type 2 Wire 4 Wire I2C I2S
Supply Voltage Range 1.7V to 2.65V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Audio Codec, Stereo, 96Ksps, Wlcsp-32 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DA7217-00U32?

Additional datasheets, footprints and schematics for DA7217-00U32 are listed on our Part Details page. You can also find images and similar parts to DA7217-00U32 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DA7217-00U32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA7217-00U32 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DA7217-00U32 fall under?

The DA7217-00U32 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to DA7217-00U32 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DA7217-00U32 you can contact the distributor directly for product support, shipping queries etc.

Is the DA7217-00U32 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DA7217-00U32 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for DA7217-00U32.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DA7217-00U32 often in real-time on the comparison pages.

What if I can't find stock of DA7217-00U32?

You can fill out our help required form which you can use to request a quote for DA7217-00U32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay