DA56-11SURKWA Displays by Kingbright

DISPLAY LED 0.56" RED COM.AN.

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.47


Distributor Starting From Stock
Logo for SOS electronic SOS electronic US$1.47
303
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$1.49
195
Buy Now
Logo for TTI Europe TTI Europe US$1.49
-
Buy Now
Logo for Sager Sager -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Colour Red
Forward Current If 20mA
Forward Voltage 1.95V
Luminous Intensity 85mcd
No. of Digits / Alpha 2
Character Size 14.22mm
Common Connection Common Anode
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

LED Display 7-segment 2-digit 0.56"(14.22mm) Red 630nm | SOS electronic
Display: LED | Transfer Multisort Elektronik
7-Seg Display 2-Digit 14.22mm Red | RS
2-DIG.DISPLAY 14MM RED 630NM | TTI Europe
LED Displays & Accessories .56 DUAL DIGIT RED LED DISPLAY | Sager
Displays Segmented Panel 2DIGIT 16LED Red 18-Pin DIP Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DA56-11SURKWA?

Additional datasheets, footprints and schematics for DA56-11SURKWA are listed on our Part Details page. You can also find images and similar parts to DA56-11SURKWA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DA56-11SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA56-11SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DA56-11SURKWA fall under?

The DA56-11SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.

Can I view similar or alternative parts?

You can view similar parts to DA56-11SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DA56-11SURKWA you can contact the distributor directly for product support, shipping queries etc.

Is the DA56-11SURKWA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DA56-11SURKWA have stock available?

Authorised distributors including SOS electronic, Transfer Multisort Elektronik, RS, TTI Europe and Sager have stock available or on a lead time for DA56-11SURKWA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DA56-11SURKWA often in real-time on the comparison pages.

What if I can't find stock of DA56-11SURKWA?

You can fill out our help required form which you can use to request a quote for DA56-11SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay