Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 4W |
Output Voltage - Output 1 | 5.5V |
Output Current - Output 1 | 750mA |
RoHS Compliant | Yes |
Ac-Dc Converter, External Plug In, 1 O/P, 4W, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a DA4-050US?
Additional datasheets, footprints and schematics for DA4-050US are listed on our Part Details page. You can also find images and similar parts to DA4-050US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA4-050US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA4-050US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA4-050US fall under?
The DA4-050US is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DA4-050US when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA4-050US you can contact the distributor directly for product support, shipping queries etc.
Is the DA4-050US RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DA4-050US have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for DA4-050US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA4-050US often in real-time on the comparison pages.
What if I can't find stock of DA4-050US?
You can fill out our help required form which you can use to request a quote for DA4-050US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.