DA3X101K0L Diodes by Panasonic

DIODE 80V 0.1A MNI3-G3-B

Status: Unknown
Series: DA3X1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0199

Distributor Stock
Logo for Farnell
Farnell
from US$0.0199
No stock
Buy Now
Logo for element14
element14
from US$0.0271
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 80V
Forward Current If(AV) 100mA
Forward Voltage VF Max 1.2V
Reverse Recovery Time trr Max 3ns
Forward Surge Current Ifsm Max 500mA
Operating Temperature Max 150°C
Diode Case Style SOT-23
No. of Pins 3Pins
Product Range DA3X1 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Diode Type Ultrafast Recovery

Alternative Descriptions

Diode, Ultrafast Recovery, 100Ma, 80V, Sot-23, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DA3X101K0L?

Additional datasheets, footprints and schematics for DA3X101K0L are listed on our Part Details page. You can also find images and similar parts to DA3X101K0L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DA3X101K0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA3X101K0L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DA3X101K0L fall under?

The DA3X101K0L is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to DA3X101K0L when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DA3X101K0L you can contact the distributor directly for product support, shipping queries etc.

Is the DA3X101K0L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DA3X101K0L have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DA3X101K0L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DA3X101K0L often in real-time on the comparison pages.

What if I can't find stock of DA3X101K0L?

You can fill out our help required form which you can use to request a quote for DA3X101K0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay