Status: | Unknown |
---|---|
Series: | DA3X1 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 65mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 3ns |
Forward Surge Current Ifsm Max | 325mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | DA3X1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Where can I find additional details, specifications and documents for a DA3X101F0L?
Additional datasheets, footprints and schematics for DA3X101F0L are listed on our Part Details page. You can also find images and similar parts to DA3X101F0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA3X101F0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA3X101F0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA3X101F0L fall under?
The DA3X101F0L is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA3X101F0L when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA3X101F0L you can contact the distributor directly for product support, shipping queries etc.
Is the DA3X101F0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA3X101F0L have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for DA3X101F0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA3X101F0L often in real-time on the comparison pages.
What if I can't find stock of DA3X101F0L?
You can fill out our help required form which you can use to request a quote for DA3X101F0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.