Status: | Unknown |
---|---|
Series: | DA2S1 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 3ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | DA2S1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Diode, Ultrafast Recovery, 100Ma, 80V, Sod-523 | Newark Electronics |
Where can I find additional details, specifications and documents for a DA2S10100L?
Additional datasheets, footprints and schematics for DA2S10100L are listed on our Part Details page. You can also find images and similar parts to DA2S10100L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA2S10100L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA2S10100L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA2S10100L fall under?
The DA2S10100L is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA2S10100L when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA2S10100L you can contact the distributor directly for product support, shipping queries etc.
Is the DA2S10100L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA2S10100L have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for DA2S10100L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA2S10100L often in real-time on the comparison pages.
What if I can't find stock of DA2S10100L?
You can fill out our help required form which you can use to request a quote for DA2S10100L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.