Status: | Unknown |
---|---|
Series: | DA2J1 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 10ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SC-90A |
No. of Pins | 2Pins |
Product Range | DA2J1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Diode, Ultrafast Recovery, 200Ma, 80V, Smini2-F5-B | Newark Electronics |
Where can I find additional details, specifications and documents for a DA2J10400L?
Additional datasheets, footprints and schematics for DA2J10400L are listed on our Part Details page. You can also find images and similar parts to DA2J10400L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA2J10400L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA2J10400L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA2J10400L fall under?
The DA2J10400L is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA2J10400L when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA2J10400L you can contact the distributor directly for product support, shipping queries etc.
Is the DA2J10400L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA2J10400L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DA2J10400L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA2J10400L often in real-time on the comparison pages.
What if I can't find stock of DA2J10400L?
You can fill out our help required form which you can use to request a quote for DA2J10400L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.