Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-small mold package(EMD3). |
High reliability. |
Configuration | Series Connection |
---|---|
Package Code | SOT-416 |
Package(JEITA) | SC-75A |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 20 |
Reverse Voltage VR[V] | 20 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.2 |
Isurge[mA] | 300 |
Forward Voltage VF[V] | 1 |
IF @ Forward Voltage [mA] | 10 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 15 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DA221FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Switching Diode, 20V, Sot416 | Newark Electronics |
Diode Switching Diode 20V 0.1A 3-Pin EMD T/R | Avnet America |
SWITCHING DIODE, 20V, SOT416 | element14 |
Where can I find additional details, specifications and documents for a DA221FHTL?
Additional datasheets, footprints and schematics for DA221FHTL are listed on our Part Details page. You can also find images and similar parts to DA221FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA221FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA221FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA221FHTL fall under?
The DA221FHTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA221FHTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA221FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the DA221FHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DA221FHTL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DA221FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA221FHTL often in real-time on the comparison pages.
What if I can't find stock of DA221FHTL?
You can fill out our help required form which you can use to request a quote for DA221FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.