Status: | Unknown |
---|---|
Series: | DA12-M Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DA12-M Series |
Plug Type | Mains Plug Sold Separately |
Applications | Medical |
Approvals / Standards | EN 55011 EN 60601 EN 61326 |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1.5A |
Power Rating | 18W |
ADAPTOR, AC-DC, MEDICAL, 12V, 1.5A | Farnell |
Where can I find additional details, specifications and documents for a DA18-120MP-M?
Additional datasheets, footprints and schematics for DA18-120MP-M are listed on our Part Details page. You can also find images and similar parts to DA18-120MP-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA18-120MP-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA18-120MP-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA18-120MP-M fall under?
The DA18-120MP-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DA18-120MP-M when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA18-120MP-M you can contact the distributor directly for product support, shipping queries etc.
Is the DA18-120MP-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA18-120MP-M have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for DA18-120MP-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA18-120MP-M often in real-time on the comparison pages.
What if I can't find stock of DA18-120MP-M?
You can fill out our help required form which you can use to request a quote for DA18-120MP-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.