Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 18W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.5A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DA18-120AU-M?
Additional datasheets, footprints and schematics for DA18-120AU-M are listed on our Part Details page. You can also find images and similar parts to DA18-120AU-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA18-120AU-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA18-120AU-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA18-120AU-M fall under?
The DA18-120AU-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DA18-120AU-M when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA18-120AU-M you can contact the distributor directly for product support, shipping queries etc.
Is the DA18-120AU-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DA18-120AU-M have stock available?
There is no stock from authorised distributors for DA18-120AU-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA18-120AU-M often in real-time on the comparison pages.
What if I can't find stock of DA18-120AU-M?
You can fill out our help required form which you can use to request a quote for DA18-120AU-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.