Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.97
|
No stock
|
Buy Now |
Silicon Manufacturer | Dialog Semiconductor |
---|---|
Core Architecture | - |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | DA14681 |
Silicon Family Name | - |
For Use With | DA14681 Development Kit Pro |
Kit Contents | Daughter Board DA14681 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a DA14681-01A9DB-P?
Additional datasheets, footprints and schematics for DA14681-01A9DB-P are listed on our Part Details page. You can also find images and similar parts to DA14681-01A9DB-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA14681-01A9DB-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA14681-01A9DB-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA14681-01A9DB-P fall under?
The DA14681-01A9DB-P is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to DA14681-01A9DB-P when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA14681-01A9DB-P you can contact the distributor directly for product support, shipping queries etc.
Is the DA14681-01A9DB-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA14681-01A9DB-P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DA14681-01A9DB-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA14681-01A9DB-P often in real-time on the comparison pages.
What if I can't find stock of DA14681-01A9DB-P?
You can fill out our help required form which you can use to request a quote for DA14681-01A9DB-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.