Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
ZINC AIR BATTERY, 8.4 V, SIZE | 9V, CAPACITY |
---|---|
Battery Voltage | 8.4V |
Battery Size Code | 9V |
Battery Technology | Zinc Air |
Battery Capacity | 1.3Ah |
Battery Terminals | Snap Contact |
External Height | 44.5mm |
RoHS Compliant | NA |
Zinc Air Battery, 8.4 V, Size: 9V, Capacity: 1.3 Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a DA146?
Additional datasheets, footprints and schematics for DA146 are listed on our Part Details page. You can also find images and similar parts to DA146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA146 fall under?
The DA146 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to DA146 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA146 you can contact the distributor directly for product support, shipping queries etc.
Is the DA146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA146 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DA146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA146 often in real-time on the comparison pages.
What if I can't find stock of DA146?
You can fill out our help required form which you can use to request a quote for DA146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.