Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Bluetooth |
---|---|
Application Sub Type | Bluetooth Low Energy SoC |
Silicon Manufacturer | Dialog Semiconductor |
Silicon Core Number | DA14580 |
Product Range | - |
Kit Contents | Eval Board DA14580 |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a DA14580PRODTLKT?
Additional datasheets, footprints and schematics for DA14580PRODTLKT are listed on our Part Details page. You can also find images and similar parts to DA14580PRODTLKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA14580PRODTLKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA14580PRODTLKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA14580PRODTLKT fall under?
The DA14580PRODTLKT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DA14580PRODTLKT when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA14580PRODTLKT you can contact the distributor directly for product support, shipping queries etc.
Is the DA14580PRODTLKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA14580PRODTLKT have stock available?
Authorised distributors including Avnet America, element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for DA14580PRODTLKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA14580PRODTLKT often in real-time on the comparison pages.
What if I can't find stock of DA14580PRODTLKT?
You can fill out our help required form which you can use to request a quote for DA14580PRODTLKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.