Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 120ohm |
DC Current Rating | 300mA |
Product Range | DA Series |
DC Resistance Max | 0.2ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Array, 3216, 100Mhz, 120R | Newark Electronics |
Ind Chip 120Ohm 100MHz 300mA 1206 | Avnet America |
FerChipBdBB,4Ln,1206,DA,120x300x0.200 | Laird Performance Materials DA1206C121R-10 | RS Americas |
ARRAY, 3216, 100MHZ, 120R | element14 |
Where can I find additional details, specifications and documents for a DA1206C121R-10?
Additional datasheets, footprints and schematics for DA1206C121R-10 are listed on our Part Details page. You can also find images and similar parts to DA1206C121R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA1206C121R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA1206C121R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA1206C121R-10 fall under?
The DA1206C121R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to DA1206C121R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA1206C121R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the DA1206C121R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA1206C121R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for DA1206C121R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA1206C121R-10 often in real-time on the comparison pages.
What if I can't find stock of DA1206C121R-10?
You can fill out our help required form which you can use to request a quote for DA1206C121R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.