DA112S1 ESD Protection by STMicroelectronics

DIODE ARRAY


Array of 8 or 12 diodes configured by cells of 2 diodes, each cell being used to protect signal line from transient overvoltages by clamping action. As maximum voltage of each diode is 18 V, maximum input voltage range between two I/Os is either 0 V to 18 V (REF1 = 0 V and REF2 = +18 V) or -9 V to +9 V (REF1 = -9 V and REF2 = +9 V)

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.55
285
in stock
Buy Now
Logo for element14
element14
from US$0.88
-
Buy Now

Features

Array of 8 or 12 diodes
Suitable for digital line protection
Low input capacitance

Resources

Product Specifications
DS0774 Diode array






Alternative Descriptions

DA112S1 Series 6 Channel Bi-Directional Diode Array Surface Mount - SOIC-8 | Future Electronics
ESD PROTECTION DEVICE, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DA112S1?

Additional datasheets, footprints and schematics for DA112S1 are listed on our Part Details page. You can also find images and similar parts to DA112S1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DA112S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA112S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DA112S1 fall under?

The DA112S1 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to DA112S1 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DA112S1 you can contact the distributor directly for product support, shipping queries etc.

Is the DA112S1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DA112S1 have stock available?

Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for DA112S1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DA112S1 often in real-time on the comparison pages.

What if I can't find stock of DA112S1?

You can fill out our help required form which you can use to request a quote for DA112S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay