DA108S1RL ESD Protection by STMicroelectronics

DIODE ARRAY of 8 diodes

Status: Active
Series: DA108S1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Array of 8 or 12 diodes configured by cells of 2 diodes, each cell being used to protect signal line from transient overvoltages by clamping action. As maximum voltage of each diode is 18 V, maximum input voltage range between two I/Os is either 0 V to 18 V (REF1 = 0 V and REF2 = +18 V) or -9 V to +9 V (REF1 = -9 V and REF2 = +9 V)

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
1,096
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.81
1,096
in stock
Buy Now
Logo for element14
element14
from US$0.68
1,096
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Array of 8 or 12 diodes
Suitable for digital line protection
Low input capacitance

Resources

Product Specifications
DS0774 Diode array






Alternative Descriptions

Transient Voltage Suppressor, Tvs, Da1 Series, Unidirectional, 18 V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics DA108S1RL | Newark Electronics
ESD PROTECTION DEVICE, SOIC-8 | element14
DA108S1 Series 4 Channel Bi-Directional Diode Array Surface Mount -SOIC-8 | Future Electronics
Diode 18V 8-Pin SO N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DA108S1RL?

Additional datasheets, footprints and schematics for DA108S1RL are listed on our Part Details page. You can also find images and similar parts to DA108S1RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DA108S1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA108S1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DA108S1RL fall under?

The DA108S1RL is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to DA108S1RL when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DA108S1RL you can contact the distributor directly for product support, shipping queries etc.

Is the DA108S1RL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for DA108S1RL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DA108S1RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DA108S1RL often in real-time on the comparison pages.

What if I can't find stock of DA108S1RL?

You can fill out our help required form which you can use to request a quote for DA108S1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay