Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 25mcd |
No. of Digits / Alpha | 2 |
Character Size | 10mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Displays & Accessories .4 DUAL DIGIT GRN LED DISPLAY | Sager |
Where can I find additional details, specifications and documents for a DA04-11CGKWA?
Additional datasheets, footprints and schematics for DA04-11CGKWA are listed on our Part Details page. You can also find images and similar parts to DA04-11CGKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA04-11CGKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA04-11CGKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA04-11CGKWA fall under?
The DA04-11CGKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DA04-11CGKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA04-11CGKWA you can contact the distributor directly for product support, shipping queries etc.
Is the DA04-11CGKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA04-11CGKWA have stock available?
Authorised distributors including Sager have stock available or on a lead time for DA04-11CGKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA04-11CGKWA often in real-time on the comparison pages.
What if I can't find stock of DA04-11CGKWA?
You can fill out our help required form which you can use to request a quote for DA04-11CGKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.