Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 47cd |
No. of Digits / Alpha | 2 |
Character Size | 7.62mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Displays & Accessories 0.3 DUAL DIGIT RED LED DISPLAY | Sager |
Where can I find additional details, specifications and documents for a DA03-11SURKWA?
Additional datasheets, footprints and schematics for DA03-11SURKWA are listed on our Part Details page. You can also find images and similar parts to DA03-11SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA03-11SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA03-11SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA03-11SURKWA fall under?
The DA03-11SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DA03-11SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA03-11SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the DA03-11SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA03-11SURKWA have stock available?
Authorised distributors including Sager have stock available or on a lead time for DA03-11SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA03-11SURKWA often in real-time on the comparison pages.
What if I can't find stock of DA03-11SURKWA?
You can fill out our help required form which you can use to request a quote for DA03-11SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.