No. of Outlets | 5Outlets |
---|---|
Outlet Type | - |
Current Rating | 16A |
Supply Voltage V AC | 250V |
Plug Type | - |
Cable Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Mains |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Colour | Silver |
Connector Type A | IEC 60320 C13 |
Connector Type B | IEC 60320 C14 |
External Width | 482.6mm |
External Width - Imperial | 19" |
External Width - Metric | 482.6mm |
Lead Length | 2m |
Length - Imperial | 19" |
Length - Metric | 482.6mm |
Voltage Rating VAC | 250V |
MAINS DISTRIBUTION, 5WAY, 19", RCD | element14 |
Where can I find additional details, specifications and documents for a D7000FI/5?
Additional datasheets, footprints and schematics for D7000FI/5 are listed on our Part Details page. You can also find images and similar parts to D7000FI/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D7000FI/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D7000FI/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D7000FI/5 fall under?
The D7000FI/5 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to D7000FI/5 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D7000FI/5 you can contact the distributor directly for product support, shipping queries etc.
Is the D7000FI/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D7000FI/5 have stock available?
Authorised distributors including element14 have stock available or on a lead time for D7000FI/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D7000FI/5 often in real-time on the comparison pages.
What if I can't find stock of D7000FI/5?
You can fill out our help required form which you can use to request a quote for D7000FI/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.