Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 7Outlets |
---|---|
Supply Voltage V AC | 250V |
Current Rating | 16A |
Length - Metric | 482.6mm |
External Width - Metric | 482.6mm |
Cable Length - Metric | 2m |
Length - Imperial | 19" |
External Width - Imperial | 19" |
Cable Length - Imperial | 6.56ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Mains |
Cable Length | 2m |
Colour | Silver |
Connector Type A | IEC 60320 C13 |
Connector Type B | IEC 60320 C14 |
External Width | 482.6mm |
Lead Length | 2m |
Voltage Rating VAC | 250V |
MAINS DISTRIBUTION, 7WAY, 19" | element14 |
Where can I find additional details, specifications and documents for a D7000/7?
Additional datasheets, footprints and schematics for D7000/7 are listed on our Part Details page. You can also find images and similar parts to D7000/7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D7000/7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D7000/7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D7000/7 fall under?
The D7000/7 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to D7000/7 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D7000/7 you can contact the distributor directly for product support, shipping queries etc.
Is the D7000/7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D7000/7 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D7000/7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D7000/7 often in real-time on the comparison pages.
What if I can't find stock of D7000/7?
You can fill out our help required form which you can use to request a quote for D7000/7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.