Status: | Unknown |
---|---|
Series: | D6RB Series |
RoHS: | Unknown |
No. of Pins | 8 Pin, 8Pins |
---|---|
Filter Case Style | SMD |
Product Range | D6RB Series |
Pass Band Frequency | 1000MHz to 5000MHz |
Saw Duplexer, 2.14Ghz, Smd-8 | Newark Electronics |
SAW Duplexer Band 1 / BC 6 8-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a D6RB2G140E1AJ-Z?
Additional datasheets, footprints and schematics for D6RB2G140E1AJ-Z are listed on our Part Details page. You can also find images and similar parts to D6RB2G140E1AJ-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6RB2G140E1AJ-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6RB2G140E1AJ-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6RB2G140E1AJ-Z fall under?
The D6RB2G140E1AJ-Z is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to D6RB2G140E1AJ-Z when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6RB2G140E1AJ-Z you can contact the distributor directly for product support, shipping queries etc.
Is the D6RB2G140E1AJ-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6RB2G140E1AJ-Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for D6RB2G140E1AJ-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6RB2G140E1AJ-Z often in real-time on the comparison pages.
What if I can't find stock of D6RB2G140E1AJ-Z?
You can fill out our help required form which you can use to request a quote for D6RB2G140E1AJ-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.