Status: | Unknown |
---|---|
Series: | D6HL Series |
RoHS: | Unknown |
No. of Pins | 9 Pin, 9Pins |
---|---|
Filter Case Style | SMD |
Product Range | D6HL Series |
Pass Band Frequency | 1000MHz to 5000MHz |
Saw/Fbar Duplexer, 2.655Ghz, 2016 | Newark Electronics |
FBAR Duplexer 9-Pin SMD T/R | Avnet America |
SAW DUPLEXER, 2.655GHZ, 2016 | element14 |
Where can I find additional details, specifications and documents for a D6HL2G655DL06-Z?
Additional datasheets, footprints and schematics for D6HL2G655DL06-Z are listed on our Part Details page. You can also find images and similar parts to D6HL2G655DL06-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6HL2G655DL06-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6HL2G655DL06-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6HL2G655DL06-Z fall under?
The D6HL2G655DL06-Z is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to D6HL2G655DL06-Z when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6HL2G655DL06-Z you can contact the distributor directly for product support, shipping queries etc.
Is the D6HL2G655DL06-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6HL2G655DL06-Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for D6HL2G655DL06-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6HL2G655DL06-Z often in real-time on the comparison pages.
What if I can't find stock of D6HL2G655DL06-Z?
You can fill out our help required form which you can use to request a quote for D6HL2G655DL06-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.