Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | - |
Time Max | - |
No. of Timing Ranges | 8Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | SPCO |
Contact Current AC Max | 8A |
Contact Voltage AC Max | 250V |
Delay Time Range | 50min to 10Days |
External Depth | 75mm |
External Length / Height | 64mm |
External Width | 22.5mm |
Height | 64mm |
Nom Input Voltage | 240VAC |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Operating Time Range | 1- 10sec min hour days |
Relay Mounting | DIN Rail |
Repeat Accuracy + | 5% |
Supply Voltage Min | 24V |
TIMER, MULTIFUNCTION | element14 |
Multifunction Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a D6DM?
Additional datasheets, footprints and schematics for D6DM are listed on our Part Details page. You can also find images and similar parts to D6DM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6DM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6DM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6DM fall under?
The D6DM is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to D6DM when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6DM you can contact the distributor directly for product support, shipping queries etc.
Is the D6DM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6DM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D6DM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6DM often in real-time on the comparison pages.
What if I can't find stock of D6DM?
You can fill out our help required form which you can use to request a quote for D6DM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.