Status: | Unknown |
---|---|
Series: | D6DA Series |
RoHS: | Unknown |
No. of Pins | 8 Pin, 8Pins |
---|---|
Filter Case Style | SMD |
Product Range | D6DA Series |
Pass Band Frequency | 1000MHz to 5000MHz |
Saw Duplexer, 2.14Ghz, Smd-8 | Newark Electronics |
SAW DUPLEXER, 2.14GHZ, SMD-8 | element14 |
SAW/FBAR Device 6-Pin SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a D6DA2G140K2A4-Z?
Additional datasheets, footprints and schematics for D6DA2G140K2A4-Z are listed on our Part Details page. You can also find images and similar parts to D6DA2G140K2A4-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6DA2G140K2A4-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6DA2G140K2A4-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6DA2G140K2A4-Z fall under?
The D6DA2G140K2A4-Z is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to D6DA2G140K2A4-Z when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6DA2G140K2A4-Z you can contact the distributor directly for product support, shipping queries etc.
Is the D6DA2G140K2A4-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6DA2G140K2A4-Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for D6DA2G140K2A4-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6DA2G140K2A4-Z often in real-time on the comparison pages.
What if I can't find stock of D6DA2G140K2A4-Z?
You can fill out our help required form which you can use to request a quote for D6DA2G140K2A4-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.