D5S-6 Cable, Wire & Assemblies by Hosa Technology

CAIG DEOXIT CONTACT CLEANER, 5% SPRAY, 5 OZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.95

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$14.95
-
Buy Now

D5S-6 Cleaners & Degreasers by Caig Laboratories

CONTACT CLEANER, SPRAY, 142G

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Cleaner Type Electrical, Electronic Components
Cleaner Applications Contacts
Dispensing Method Aerosol
Volume 14ml
Weight 142g
RoHS Compliant Yes

Alternative Descriptions

Caig Labs D5S-6 DeoxIT D5 Spray Contact Cleaner and Rejuvenator | Jameco Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D5S-6?

Additional datasheets, footprints and schematics for D5S-6 are listed on our Part Details page. You can also find images and similar parts to D5S-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D5S-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5S-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D5S-6 fall under?

The D5S-6 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.

Can I view similar or alternative parts?

You can view similar parts to D5S-6 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D5S-6 you can contact the distributor directly for product support, shipping queries etc.

Is the D5S-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D5S-6 have stock available?

Authorised distributors including Newark Electronics and Jameco Electronics have stock available or on a lead time for D5S-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D5S-6 often in real-time on the comparison pages.

What if I can't find stock of D5S-6?

You can fill out our help required form which you can use to request a quote for D5S-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay