Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.58
|
29
in stock
|
Buy Now | |
RS Americas
from US$108.93
|
6
in stock
|
Buy Now | |
Relay Specialties
from US$104.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$136.79
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$127.51
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$119.00
|
3
in stock
|
Buy Now | |
element14
from US$106.60
|
-
|
Buy Now | |
Carlton-Bates
from US$110.64
|
-
|
Buy Now | |
TTI Europe
from US$78.73
|
-
|
Buy Now | |
Sager
from US$91.05
|
-
|
Buy Now | |
Farnell
from US$87.58
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 7A |
Operating Voltage Max | 500VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current Max | 28mA |
Control Current Typ | 1.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current Min | 20mA |
Load Current RMS Max | 7A |
Load Voltage DC Max | 500V |
On State Resistance Max | 0.8ohm |
Operating Voltage Range | 0V DC to 500V DC |
Output Type | MOSFET |
RMS Load Voltage Max | 500VDC |
Single Cycle Surge Current | 19A |
Surge Current | 19A |
Turn Off Time | 1ms |
Turn On Time | 0.1ms |
7A 500V DC O/P SSR | RS |
SSR Relay | Relay Specialties |
Solid State Relay, 7A, 3.5V-32Vdc, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 500VDC/7A 3.5-32VD | Rapid Electronics |
SSR, 7A | element14 |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 500VDC/7A 3.5-32VD | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /7A, 3.5-32VDC In | Sager |
Where can I find additional details, specifications and documents for a D5D07?
Additional datasheets, footprints and schematics for D5D07 are listed on our Part Details page. You can also find images and similar parts to D5D07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5D07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5D07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5D07 fall under?
The D5D07 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D5D07 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5D07 you can contact the distributor directly for product support, shipping queries etc.
Is the D5D07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5D07 have stock available?
Authorised distributors including RS, RS Americas, Relay Specialties, Newark Electronics and Rapid Electronics have stock available or on a lead time for D5D07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5D07 often in real-time on the comparison pages.
What if I can't find stock of D5D07?
You can fill out our help required form which you can use to request a quote for D5D07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.