Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Overall Length | 147.6mm |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (15-Jan-2018) |
Diagonal Cut Bell System Plier, 5.813" | Newark Electronics |
Pliers | RS Americas |
PLIER, DIAGONAL CUTTING, 147.6MM | Farnell |
Where can I find additional details, specifications and documents for a D528V?
Additional datasheets, footprints and schematics for D528V are listed on our Part Details page. You can also find images and similar parts to D528V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D528V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D528V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D528V fall under?
The D528V is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D528V when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D528V you can contact the distributor directly for product support, shipping queries etc.
Is the D528V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D528V have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for D528V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D528V often in real-time on the comparison pages.
What if I can't find stock of D528V?
You can fill out our help required form which you can use to request a quote for D528V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.