Status: | Active |
---|---|
Series: | DSC2311 |
RoHS: | Compliant |
The DSC2311 is a crystal-less clock generator that is factory configurable to simultaneously output two separate frequencies from 2.3 to 170 MHz. The clock generator uses proven silicon MEMS technology to provide low jitter and high frequency stability across a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, crystal-less clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of consumer electronics, communications, and storage applications.DSC2311 has an Output Enable/Disable feature allowing it to disable the outputs when OE is low. The device is available in a space saving 6 pin 2.5mm x 2.0mm crystalless TDFN package that uses only a single external bypass capacitor. This requires a PCB footprint equivalent to that of a 1.0mm x 1.0mm crystal-based clock generator.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Find existing DSC2311 part number and customized datasheet hereNo distributors results available
Output 1 Range: 2.3 to 170MHz |
Output 2 Range: 2.3 to 170MHz |
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±25 ppm; ±50 ppm |
Automotive: -55°C to 125°C |
Ext. Industrial: -40°C to 105°C |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
Qualified to MIL-STD-883 |
20x better MTF than crystal-based clock generator designs |
Lead Free and RoHS Compliant |
Supply Range of 2.25V to 3.6V |
Short Lead Times: 2 Weeks |
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 2 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | LVCMOS |
Output Frequency Min. (MHz) | 2.3 |
Output Frequency Max. (MHz) | 170 |
Data Sheets |
---|
DSC2311_Datasheet |
Board Design Files |
---|
dsc2311ki.ibs |
Programming Specifications |
---|
DSC2XXXProgrammingGuide |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0125 |
Shipping Weight (kg) | 0.028607 |
Lead Count | 6 |
Package Type | VDFN |
Package Width or Size | 2.0x2.5mm |
Soldering Composition | NiPdAu |
Where can I find additional details, specifications and documents for a D50J-L2?
Additional datasheets, footprints and schematics for D50J-L2 are listed on our Part Details page. You can also find images and similar parts to D50J-L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D50J-L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D50J-L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D50J-L2 you can contact the distributor directly for product support, shipping queries etc.
Is the D50J-L2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for D50J-L2 have stock available?
There is no stock from authorised distributors for D50J-L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D50J-L2 often in real-time on the comparison pages.
What if I can't find stock of D50J-L2?
You can fill out our help required form which you can use to request a quote for D50J-L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.