Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 165.1mm |
---|---|
Jaw Opening Max | 23.8mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADJUSTABLE WRENCH, EXTRA-CAPACITY, 6IN, PLASTIC-DIP HANDLE | Klein Tools D507-6 | RS Americas |
Wrench, Adjustable, 23Mm | Newark Electronics |
ADJUSTABLE WRENCH, 23.8MM, 165.1MM | element14 |
Where can I find additional details, specifications and documents for a D5076?
Additional datasheets, footprints and schematics for D5076 are listed on our Part Details page. You can also find images and similar parts to D5076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5076 fall under?
The D5076 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D5076 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5076 you can contact the distributor directly for product support, shipping queries etc.
Is the D5076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5076 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for D5076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5076 often in real-time on the comparison pages.
What if I can't find stock of D5076?
You can fill out our help required form which you can use to request a quote for D5076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.