Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Waterpump |
---|---|
Jaw Opening Max | 22.2mm |
Overall Length | 165.1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Plier, Adjustable | Carlton-Bates |
Pump Plier, 22.2Mm, 165.1Mm | Newark Electronics |
Pump Pliers,6.5",Slip Joint, Yellow,0.866" Cutting Capacity, Pump Pliers Series | Klein Tools D502-6 | RS Americas |
PUMP PLIER, 22.2MM, 165.1MM | element14 |
Where can I find additional details, specifications and documents for a D5026?
Additional datasheets, footprints and schematics for D5026 are listed on our Part Details page. You can also find images and similar parts to D5026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5026 fall under?
The D5026 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D5026 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5026 you can contact the distributor directly for product support, shipping queries etc.
Is the D5026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5026 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for D5026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5026 often in real-time on the comparison pages.
What if I can't find stock of D5026?
You can fill out our help required form which you can use to request a quote for D5026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.