Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Prices starting from US$18.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.40
|
51
in stock
|
Buy Now | |
Distrelec
from US$32.18
|
479
in stock
|
Buy Now | |
RS Americas
from US$57.17
|
256
in stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.28
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$67.70
|
1
in stock
|
Buy Now | |
element14
from US$31.70
|
1
in stock
|
Buy Now | |
Farnell
from US$38.91
|
1
in stock
|
Buy Now | |
Avnet America
from US$43.92
|
-
|
Buy Now | |
Sager
from US$47.25
|
-
|
Buy Now |
Product Range | D4NS Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
Omron Industrial Automation Safety Door Switch, 2NC, IP67 | Distrelec |
Non-Locking Interlock Switch, Key/Tongue, 2NC, 3A, 240VAC, M20, D4NS Series | Omron Automation D4NS-4BF | RS Americas |
Switch safety door 2NC | RS |
Safety switch: key operated | Transfer Multisort Elektronik |
Safety Interlock Switch, Dpst-Nc, 240V | Newark Electronics |
SAFETY INTERLOCK SWITCH, DPST-NC, 240V | element14 |
D4NS-4BF | Avnet America |
Limit Switches D4NS-4BF | Sager |
Where can I find additional details, specifications and documents for a D4NS4BF?
Additional datasheets, footprints and schematics for D4NS4BF are listed on our Part Details page. You can also find images and similar parts to D4NS4BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS4BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS4BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS4BF fall under?
The D4NS4BF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS4BF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS4BF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS4BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS4BF have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for D4NS4BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS4BF often in real-time on the comparison pages.
What if I can't find stock of D4NS4BF?
You can fill out our help required form which you can use to request a quote for D4NS4BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.