Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Prices starting from US$32.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$41.82 |
186
|
Buy Now | |
Distrelec | US$32.53 |
95
|
Buy Now | |
RS Americas | US$56.05 |
10
|
Buy Now | |
Transfer Multisort Elektronik | US$48.30 |
5
|
Buy Now | |
Newark Electronics | US$50.65 |
-
|
Buy Now | |
Avnet America | US$43.92 |
-
|
Buy Now | |
element14 | US$65.23 |
-
|
Buy Now | |
Sager | US$47.25 |
-
|
Buy Now | |
Farnell | US$36.89 |
-
|
Buy Now |
Product Range | D4NS Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
Switch safety door 1NO/1NC | RS |
Omron Industrial Automation Safety Door Switch, 1NO + 1NC, IP67 | Distrelec |
Non-Locking Interlock Switch, Key/Tongue, 1NO 1NC, 3A, 240VAC, D4NS Series | Omron Automation D4NS-4AF | RS Americas |
Safety switch: key operated | Transfer Multisort Elektronik |
Safety Interlock Switch, 1Nc/1No, 240V | Newark Electronics |
D4NS-4AF | Avnet America |
SAFETY INTERLOCK SWITCH, 1NC/1NO, 240V | element14 |
Limit Switches D4NS-4AF | Sager |
Where can I find additional details, specifications and documents for a D4NS4AF?
Additional datasheets, footprints and schematics for D4NS4AF are listed on our Part Details page. You can also find images and similar parts to D4NS4AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS4AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS4AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS4AF fall under?
The D4NS4AF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS4AF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS4AF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS4AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS4AF have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for D4NS4AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS4AF often in real-time on the comparison pages.
What if I can't find stock of D4NS4AF?
You can fill out our help required form which you can use to request a quote for D4NS4AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.