Status: | Unknown |
---|---|
Series: | D4N Series |
RoHS: | Unknown |
Prices starting from US$21.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.18
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$29.45
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.75
|
53
in stock
|
Buy Now | |
element14
from US$31.29
|
43
in stock
|
Buy Now | |
Farnell
from US$33.07
|
43
in stock
|
Buy Now | |
Distrelec
from US$22.16
|
42
in stock
|
Buy Now | |
RS Americas
from US$25.82
|
29
in stock
|
Buy Now | |
Avnet America
from US$21.31
|
-
|
Buy Now | |
Carlton-Bates
from US$30.12
|
-
|
Buy Now | |
Sager
from US$22.92
|
-
|
Buy Now |
Limit Switch Actuator | Roller Arm Lever |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 240V |
Operating Force Max | 5N |
Product Range | D4N Series |
Contact Current DC Max | 270mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Limit Switch D4N-1162 | RS |
D4N-1162 Rohs Compliant: Yes |Omron Industrial Automation D4N-1162 | Newark Electronics |
Limit switch | Transfer Multisort Elektronik |
Limit Sw, 1 way Roller Arm | element14 |
LIMIT SWITCH, 1WAY, ROLLER ARM | Farnell |
Omron Industrial Automation Limit Switch, One-Way Roller Arm Lever, 1NC + 1NO, 2 Snap-Action Contacts | Distrelec |
Limit Switch, 1 Way Roller Lever, SPST-NO/NC, IP67, D4N Series | Omron Automation D4N-1162 | RS Americas |
D4N-1162 | Avnet America |
Lever, Roller | Carlton-Bates |
Limit Switches Switch | Sager |
Where can I find additional details, specifications and documents for a D4N1162?
Additional datasheets, footprints and schematics for D4N1162 are listed on our Part Details page. You can also find images and similar parts to D4N1162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4N1162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4N1162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4N1162 fall under?
The D4N1162 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to D4N1162 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4N1162 you can contact the distributor directly for product support, shipping queries etc.
Is the D4N1162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4N1162 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for D4N1162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4N1162 often in real-time on the comparison pages.
What if I can't find stock of D4N1162?
You can fill out our help required form which you can use to request a quote for D4N1162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.