Status: | Unknown |
---|---|
Series: | D4E Series |
RoHS: | Unknown |
Prices starting from US$464.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$464.50
|
No stock
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 392mm |
External Depth | 349mm |
Flow Rate - Metric | 3730m³/h |
Flow Rate - Imperial | 2197cu.ft/min |
Noise Rating | 75dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 1.24kW |
Product Range | D4E Series |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Current Rating | 6A |
External Height | 392mm |
External Width | 387mm |
Frame Dimensions | 392mm x 387mm x 349mm |
Frequency | 50Hz |
IP / NEMA Rating | IP20 |
Material | Galvanised Steel |
Outer Diameter | 250mm |
Power Consumption | 1240W |
Speed Range Max | 1210rpm |
Weight | 16.3kg |
FAN, DOUBLE INLET BLOWER | Farnell |
Where can I find additional details, specifications and documents for a D4E250-BA01-12?
Additional datasheets, footprints and schematics for D4E250-BA01-12 are listed on our Part Details page. You can also find images and similar parts to D4E250-BA01-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4E250-BA01-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4E250-BA01-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4E250-BA01-12 fall under?
The D4E250-BA01-12 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D4E250-BA01-12 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4E250-BA01-12 you can contact the distributor directly for product support, shipping queries etc.
Is the D4E250-BA01-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4E250-BA01-12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for D4E250-BA01-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4E250-BA01-12 often in real-time on the comparison pages.
What if I can't find stock of D4E250-BA01-12?
You can fill out our help required form which you can use to request a quote for D4E250-BA01-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.