Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$683.78
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 370mm |
External Depth | 341mm |
Flow Rate - Metric | 1965m³/h |
Flow Rate - Imperial | 1156.55cu.ft/min |
Noise Rating | - |
AC FAN, CENTRIFUGAL, 230VAC | element14 |
Ac Fan, Centrifugal, 230Vac | Newark Electronics |
Centrifugal Blower, Ball Bearing, 230 VAC, 560 W, IP22, D4E225 Series | ebm-papst D4E225-CC01-30 | RS Americas |
230V-50HZ 25 F TOP,LEADS | Avnet America |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
Where can I find additional details, specifications and documents for a D4E225-CC01-30?
Additional datasheets, footprints and schematics for D4E225-CC01-30 are listed on our Part Details page. You can also find images and similar parts to D4E225-CC01-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4E225-CC01-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4E225-CC01-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4E225-CC01-30 fall under?
The D4E225-CC01-30 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D4E225-CC01-30 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4E225-CC01-30 you can contact the distributor directly for product support, shipping queries etc.
Is the D4E225-CC01-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4E225-CC01-30 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for D4E225-CC01-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4E225-CC01-30 often in real-time on the comparison pages.
What if I can't find stock of D4E225-CC01-30?
You can fill out our help required form which you can use to request a quote for D4E225-CC01-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.