Status: | Unknown |
---|---|
Series: | D4E Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 241mm |
External Depth | 270mm |
Flow Rate - Metric | 1240m³/h |
Flow Rate - Imperial | 730cu.ft/min |
Noise Rating | 63.4dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 180W |
Product Range | D4E Series |
IP Rating | IP44 |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Current Rating | 790mA |
External Height | 241mm |
External Width | 225mm |
Frame Dimensions | 241mm x 225mm x 270mm |
Frequency | 50Hz |
IP / NEMA Rating | IP44 |
Material | Galvanised Steel |
Outer Diameter | 160mm |
Power Consumption | 180W |
Speed Range Max | 1300rpm |
Weight | 4.6kg |
FAN, DOUBLE INLET BLOWER | element14 |
Where can I find additional details, specifications and documents for a D4E160-EG06-11?
Additional datasheets, footprints and schematics for D4E160-EG06-11 are listed on our Part Details page. You can also find images and similar parts to D4E160-EG06-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4E160-EG06-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4E160-EG06-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4E160-EG06-11 fall under?
The D4E160-EG06-11 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D4E160-EG06-11 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4E160-EG06-11 you can contact the distributor directly for product support, shipping queries etc.
Is the D4E160-EG06-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4E160-EG06-11 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D4E160-EG06-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4E160-EG06-11 often in real-time on the comparison pages.
What if I can't find stock of D4E160-EG06-11?
You can fill out our help required form which you can use to request a quote for D4E160-EG06-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.