Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$263.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$468.64
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$427.54
|
29
in stock
|
Buy Now | |
element14
from US$387.50
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$391.20
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$410.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$263.04
|
-
|
Buy Now | |
RS Americas
from US$416.85
|
-
|
Buy Now | |
Sager
from US$335.90
|
-
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 242mm |
External Depth | 214mm |
Flow Rate - Metric | 895m³/h |
Flow Rate - Imperial | 526.77cu.ft/min |
Noise Rating | - |
Ac Fan, Centrifugal, 160Mm, 230V | Newark Electronics |
AC FAN, CENTRIFUGAL, 160MM, 230V | element14 |
Blowers&Centrifugal Fans AC Centrifugal Blower | Rapid Electronics |
Fan, Centrifugal,230V,50/60Hz,214x226x242mm,509cfm,140W,1200rpm,requires 3uF cap | Avnet America |
Fan, Centrifugal , 230VAC, 214x226x242mm, 510 CFM, 140W, 1200RPM, Ball, IP44 | ebm-papst D4E160-DA01-22 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
Where can I find additional details, specifications and documents for a D4E160-DA01-22?
Additional datasheets, footprints and schematics for D4E160-DA01-22 are listed on our Part Details page. You can also find images and similar parts to D4E160-DA01-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4E160-DA01-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4E160-DA01-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4E160-DA01-22 fall under?
The D4E160-DA01-22 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D4E160-DA01-22 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4E160-DA01-22 you can contact the distributor directly for product support, shipping queries etc.
Is the D4E160-DA01-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4E160-DA01-22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for D4E160-DA01-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4E160-DA01-22 often in real-time on the comparison pages.
What if I can't find stock of D4E160-DA01-22?
You can fill out our help required form which you can use to request a quote for D4E160-DA01-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.