Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.58
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$107.29
|
43
in stock
|
Buy Now | |
RS Americas
from US$98.71
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.90
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$110.00
|
26
in stock
|
Buy Now | |
Sager
from US$82.51
|
10
in stock
|
Buy Now | |
Relay Specialties
from US$88.00
|
1
in stock
|
Buy Now | |
element14
from US$87.33
|
-
|
Buy Now | |
Carlton-Bates
from US$100.26
|
-
|
Buy Now | |
Schukat Electronic
from US$78.61
|
-
|
Buy Now | |
TTI Europe
from US$75.11
|
-
|
Buy Now | |
Farnell
from US$79.58
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 7A |
Operating Voltage Max | 400VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE |
Approval Category | UL Recognised |
Control Current @ 5VDC | 1.6mA |
Control Current Max | 28mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 47.5mm |
External Length / Height | 23mm |
External Width | 45.7mm |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 2.5kV |
Leakage Current | 0.3mA |
Load Current Max | 7A |
Load Current Min | 0A |
Load Current RMS Max | 7A |
Load Voltage DC Max | 400V |
Load Voltage DC Min | 0V |
On State Resistance Max | 0.6ohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage Range | 0V DC to 400V DC |
Output Type | MOSFET |
Surge Current | 17A |
SSR Relay Panel Mount IP00 SSR 400VDC/7A 3.5- | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 7A, 3.5V-32Vdc, Panel | Newark Electronics |
Solid state relay,7A rms 0-400Vdc | RS |
Solid State Relays - Industrial Mount PM IP00 SSR 400VDC 7A, 3.5-32VDC In | Sager |
SSR Relay | Relay Specialties |
SSR, 7A, 400VDC | element14 |
Relay, Solid State | Carlton-Bates |
Solid State Relay DC 400V 7A Hockey-Puck | Schukat Electronic |
SSR PM IP00 SSR 400VDC/7A 3.5- | TTI Europe |
Where can I find additional details, specifications and documents for a D4D07?
Additional datasheets, footprints and schematics for D4D07 are listed on our Part Details page. You can also find images and similar parts to D4D07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4D07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4D07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4D07 fall under?
The D4D07 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D4D07 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4D07 you can contact the distributor directly for product support, shipping queries etc.
Is the D4D07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4D07 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for D4D07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4D07 often in real-time on the comparison pages.
What if I can't find stock of D4D07?
You can fill out our help required form which you can use to request a quote for D4D07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.