Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.81
|
41
in stock
|
Buy Now | |
element14
from US$20.50
|
51
in stock
|
Buy Now | |
Farnell
from US$9.02
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$17.53
|
48
in stock
|
Buy Now | |
RS Americas
from US$13.87
|
43
in stock
|
Buy Now | |
Heilind Electronics
from US$20.80
|
18
in stock
|
Buy Now | |
Distrelec
from US$15.11
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.80
|
6
in stock
|
Buy Now | |
Avnet America
from US$12.68
|
-
|
Buy Now |
For Use With | D4BS Switches |
---|---|
Product Range | - |
KEY, FOR SWITCH | element14 |
D4Bs-K2 Rohs Compliant: Yes |Omron Sti D4BS-K2 | Newark Electronics |
Key, Operation, Vertical, 2 A, 400 V, 53.7 Mm, 600 Vac, 25 Milliohms (Max.) | Omron Automation D4BS-K2 | RS Americas |
Safety-door switch accessory, D4BS, oper | RS |
| Heilind Electronics |
Omron Industrial Automation Bolt, Vertical | Distrelec |
Switch Key, D4BS Series Limit Switches | Avnet America |
Where can I find additional details, specifications and documents for a D4BS-K2?
Additional datasheets, footprints and schematics for D4BS-K2 are listed on our Part Details page. You can also find images and similar parts to D4BS-K2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BS-K2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BS-K2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BS-K2 fall under?
The D4BS-K2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D4BS-K2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BS-K2 you can contact the distributor directly for product support, shipping queries etc.
Is the D4BS-K2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4BS-K2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for D4BS-K2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BS-K2 often in real-time on the comparison pages.
What if I can't find stock of D4BS-K2?
You can fill out our help required form which you can use to request a quote for D4BS-K2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.