Status: | Unknown |
---|---|
Series: | MHD45ZK Series |
RoHS: | Unknown |
Product Range | MHD45ZK Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 45° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
D-Sub Hood, 45Deg, Dd, Zinc Alloy | Newark Electronics |
D-SUB HOOD, 45DEG, DD, ZINC ALLOY | element14 |
D45ZK50-K | GreenChips |
Where can I find additional details, specifications and documents for a D45ZK50-K?
Additional datasheets, footprints and schematics for D45ZK50-K are listed on our Part Details page. You can also find images and similar parts to D45ZK50-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45ZK50-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45ZK50-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45ZK50-K fall under?
The D45ZK50-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to D45ZK50-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45ZK50-K you can contact the distributor directly for product support, shipping queries etc.
Is the D45ZK50-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D45ZK50-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for D45ZK50-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45ZK50-K often in real-time on the comparison pages.
What if I can't find stock of D45ZK50-K?
You can fill out our help required form which you can use to request a quote for D45ZK50-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.